Texas Instruments Operational Amplifier IC LMV358

Description
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Product overview: LMV358 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358 can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Product overview: LMV358 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-LMV358 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV358
Operational Amplifier IC 687-LMV358
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Product overview: LMV358 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358 can be used for catalog matching and distributor lookup.

General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Product overview: LMV358 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 299863-LMV358 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
299863-LMV358
Integrated Circuits(ICs) 299863-LMV358
Manufacturer: Texas Instruments Win Source Part Number: 299863-LMV358 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299863-LMV358
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-LMV358 299863-LMV358
Product Name Operational Amplifier IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Source Current (IS) 6 milliamps
Bandwidth 2 MHz
View Details