Texas Instruments LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IDRG4

Description
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown - LMV344IDRG4 - Texas Instruments
Dallas, TX, United States
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown
LMV344IDRG4
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IDRG4
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125

Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDRG4 - 071640-LMV344IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDRG4
071640-LMV344IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDRG4 071640-LMV344IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 071640-LMV344IDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 107μA Channel Output Current: 113mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071640-LMV344IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 5.5V SOIC Operational Amplifier IC
687-LMV344IDRG4
1MHz 5.5V SOIC Operational Amplifier IC 687-LMV344IDRG4
4-Ch 1MHz RRO Op Amp, 2.5-5.5V, 14-SOIC, CMOS Product overview: LMV344IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IDRG4 can be used for catalog matching and distributor lookup.

4-Ch 1MHz RRO Op Amp, 2.5-5.5V, 14-SOIC, CMOS Product overview: LMV344IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 1MHZ RRO 14SOIC - 815-LMV344IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ RRO 14SOIC
815-LMV344IDRG4
IC OPAMP GP 1MHZ RRO 14SOIC 815-LMV344IDRG4
IC OPAMP GP 1MHZ RRO 14SOIC

IC OPAMP GP 1MHZ RRO 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV344IDRG4 071640-LMV344IDRG4 687-LMV344IDRG4 815-LMV344IDRG4
Product Name LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDRG4 1MHz 5.5V SOIC Operational Amplifier IC IC OPAMP GP 1MHZ RRO 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
VOS 4 millivolts 0.2500 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 56 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers
 - CLC406AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers