Texas Instruments 1MHz 5.5V Operational Amplifier IC LMV341IDCKRE4

Description
1MHz Op Amp, CMOS, Rail-to-Rail, 1-Ch, 5.5V, SC-70 Product overview: LMV341IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDCKRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1MHz Op Amp, CMOS, Rail-to-Rail, 1-Ch, 5.5V, SC-70 Product overview: LMV341IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDCKRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 5.5V Operational Amplifier IC
687-LMV341IDCKRE4
1MHz 5.5V Operational Amplifier IC 687-LMV341IDCKRE4
1MHz Op Amp, CMOS, Rail-to-Rail, 1-Ch, 5.5V, SC-70 Product overview: LMV341IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDCKRE4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, CMOS, Rail-to-Rail, 1-Ch, 5.5V, SC-70 Product overview: LMV341IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDCKRE4 - 1202098-LMV341IDCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDCKRE4
1202098-LMV341IDCKRE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDCKRE4 1202098-LMV341IDCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1202098-LMV341IDCKRE 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202098-LMV341IDCKRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP GP R-R 1MHZ SGL SC70-6 - 815-LMV341IDCKRE4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 1MHZ SGL SC70-6
815-LMV341IDCKRE4
IC OPAMP GP R-R 1MHZ SGL SC70-6 815-LMV341IDCKRE4
IC OPAMP GP R-R 1MHZ SGL SC70-6

IC OPAMP GP R-R 1MHZ SGL SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-LMV341IDCKRE4 1202098-LMV341IDCKRE4 815-LMV341IDCKRE4
Product Name 1MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDCKRE4 IC OPAMP GP R-R 1MHZ SGL SC70-6
Standards RoHS
Supply Voltage (VS) 2.5 to 5.5 volts
Slew Rate 1 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data