Manufacturer: Texas Instruments
Win Source Part Number: 002643-LMV339MX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
IC COMPARATOR 4 GEN PUR 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMV339MX/NOPB | LMV339MX/NOPBCT-ND | LMV339MX/NOPB |
| Product Name | Linear - Linear - Comparators - LMV339MX/NOPB | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |