Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMV339IRUCR LMV339IRUCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 002642-LMV339IRUCR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 002642-LMV339IRUCR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV339IRUCR - LMV339IRUCR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV339IRUCR
LMV339IRUCR
Linear - Linear - Comparators - LMV339IRUCR LMV339IRUCR
Manufacturer: Texas Instruments Win Source Part Number: 002642-LMV339IRUCR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002642-LMV339IRUCR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 350μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 296-28637-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-28637-2-ND
Comparators 296-28637-2-ND
Comparator General Purpose Open Collector 14-QFN (2x2)

Comparator General Purpose Open Collector 14-QFN (2x2)

Buy Now Datasheet
Comparators - 296-28637-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-28637-1-ND
Comparators 296-28637-1-ND
Comparator General Purpose Open Collector 14-QFN (2x2)

Comparator General Purpose Open Collector 14-QFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV339IRUCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV339IRUCR
Integrated Circuits (ICs) - Linear - Comparators LMV339IRUCR
IC COMPARATOR 4 GEN PUR 14QFN

IC COMPARATOR 4 GEN PUR 14QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV339IRUCR 296-28637-2-ND LMV339IRUCR
Product Name Linear - Linear - Comparators - LMV339IRUCR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Specs
Supply Voltage Other
View Details