Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMV331QDBVRQ1 LMV331QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055670-LMV331QDBVRQ 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.025μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055670-LMV331QDBVRQ 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.025μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV331QDBVRQ1 - LMV331QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331QDBVRQ1
LMV331QDBVRQ1
Linear - Linear - Comparators - LMV331QDBVRQ1 LMV331QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1055670-LMV331QDBVRQ 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.025μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055670-LMV331QDBVRQ1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-24709-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-24709-6-ND
Comparators 296-24709-6-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Comparators - 296-24709-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-24709-1-ND
Comparators 296-24709-1-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Comparators - 296-24709-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-24709-2-ND
Comparators 296-24709-2-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331QDBVRQ1
Integrated Circuits (ICs) - Linear - Comparators LMV331QDBVRQ1
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV331QDBVRQ1 296-24709-6-ND LMV331QDBVRQ1
Product Name Linear - Linear - Comparators - LMV331QDBVRQ1 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details