ERROR: no product mention
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324SIPWRG4 | LMV324SIPWRG4 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4100 milliamps | 0.4100 milliamps |
| Standards | RoHS | |
| VOS | 1.7 millivolts | |
| IBIAS | 0.0150 µA | |
| GBW | 1 MHz |