Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR LMV324SIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143607-LMV324SIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143607-LMV324SIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR - 143607-LMV324SIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR
143607-LMV324SIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR 143607-LMV324SIDR
Manufacturer: Texas Instruments Win Source Part Number: 143607-LMV324SIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143607-LMV324SIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 410μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad SOIC Operational Amplifier IC - 687-LMV324SIDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Operational Amplifier IC
687-LMV324SIDR
Quad SOIC Operational Amplifier IC 687-LMV324SIDR
Quad, Low-Voltage, RRO with Shutdown 16-SOIC -40 to 85 Product overview: LMV324SIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIDR can be used for catalog matching and distributor lookup.

Quad, Low-Voltage, RRO with Shutdown 16-SOIC -40 to 85 Product overview: LMV324SIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324SIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324SIDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324SIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324SIDR
Instrumentation, OP Amps, Buffer Amps LMV324SIDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 143607-LMV324SIDR 687-LMV324SIDR LMV324SIDR LMV324SIDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIDR Quad SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5.5 volts 5.5 volts
Source Current (IS) 0.4100 milliamps 0.4100 milliamps 0.4100 milliamps
VOS 1.7 millivolts 1.7 millivolts
IBIAS 0.0150 µA 0.0150 µA
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data