Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LMV324IDG4 |
| Product Name | LMV324 Quad Low-Voltage Rail-to-Rail Output Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| VOS | 7 millivolts |
| Quiescent Current (IQ) | 170 microamps |
| CMRR | 50 dB |