Texas Instruments LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier LMV321IDCKRG4

Description
Single Low-Voltage Rail-to-Rail Output Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Low-Voltage Rail-to-Rail Output Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier - LMV321IDCKRG4 - Texas Instruments
Dallas, TX, United States
LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier
LMV321IDCKRG4
LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier LMV321IDCKRG4
Single Low-Voltage Rail-to-Rail Output Operational Amplifier 5-SC70 -40 to 125

Single Low-Voltage Rail-to-Rail Output Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDCKRG4 - 071632-LMV321IDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDCKRG4
071632-LMV321IDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDCKRG4 071632-LMV321IDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 071632-LMV321IDCKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 130μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, HVAC, Motor Drive & Control, Portable Devices, Signal Processing, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 071632-LMV321IDCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, HVAC, Motor Drive & Control, Portable Devices, Signal Processing, Consumer Electronics

Buy Now Datasheet
1MHz 5.5V 160mA SOT-23 Operational Amplifier IC - 687-LMV321IDCKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 5.5V 160mA SOT-23 Operational Amplifier IC
687-LMV321IDCKRG4
1MHz 5.5V 160mA SOT-23 Operational Amplifier IC 687-LMV321IDCKRG4
1MHz Op Amp, 5.5V, 1Ch, Rail-to-Rail Out, 160mA, SOT-23-5 Product overview: LMV321IDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 160mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 160mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IDCKRG4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, 5.5V, 1Ch, Rail-to-Rail Out, 160mA, SOT-23-5 Product overview: LMV321IDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 160mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 160mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321IDCKRG4
Operational Amplifiers - Op Amps LMV321IDCKRG4
Operational Amplifiers - Op Amps Single Low-Voltage Rail-to-Rail Out

Operational Amplifiers - Op Amps Single Low-Voltage Rail-to-Rail Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV321IDCKRG4 071632-LMV321IDCKRG4 687-LMV321IDCKRG4 LMV321IDCKRG4
Product Name LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDCKRG4 1MHz 5.5V 160mA SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 7 millivolts 1.7 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers