The LMV321 is a single low-voltage operational amplifier with rail-to-rail output swing, designed for operation from 2.7 V to 5.5 V. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 2.80 mm and operates over the temperature range of -40°C to +125°C. The device has a typical supply current of 130 μA and provides ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
Single Low-Voltage Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
1MHz Op Amp, Single, Rail-to-Rail Out, SOT-23-5 Product overview: LMV321IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071631-LMV321IDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV321IDBVTG4 | 687-LMV321IDBVTG4 | 071631-LMV321IDBVTG4 |
| Product Name | LMV321 Single Low-Voltage Rail-to-Rail Output Operational Amplifier | 1MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVTG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| VOS | 7 millivolts | 1.7 millivolts | |
| Quiescent Current (IQ) | 170 microamps | ||
| CMRR | 50 dB |