Texas Instruments RF Evaluation and Development Kits, Boards - LMV243BLEVAL LMV243BLEVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 779562-LMV243BLEVAL Type: Power Controller, GSM For Use With/Related Products: LMV243 Frequency: 450MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: LMV243 Categories: RF/IF and RFID Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779562-LMV243BLEVAL Type: Power Controller, GSM For Use With/Related Products: LMV243 Frequency: 450MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: LMV243 Categories: RF/IF and RFID Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - LMV243BLEVAL - 779562-LMV243BLEVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - LMV243BLEVAL
779562-LMV243BLEVAL
RF Evaluation and Development Kits, Boards - LMV243BLEVAL 779562-LMV243BLEVAL
Manufacturer: Texas Instruments Win Source Part Number: 779562-LMV243BLEVAL Type: Power Controller, GSM For Use With/Related Products: LMV243 Frequency: 450MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: LMV243 Categories: RF/IF and RFID Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779562-LMV243BLEVAL
Type: Power Controller, GSM
For Use With/Related Products: LMV243
Frequency: 450MHz ~ 2GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: LMV243
Categories: RF/IF and RFID
Introduction Date: May 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779562-LMV243BLEVAL
Product Name RF Evaluation and Development Kits, Boards - LMV243BLEVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details