Texas Instruments Newest Parts - LMV242LD LMV242LD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202058-LMV242LD Packaging: Reel Features: Dual Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 10-WSON (3x3) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202058-LMV242LD Packaging: Reel Features: Dual Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 10-WSON (3x3) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LMV242LD - 1202058-LMV242LD - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV242LD
1202058-LMV242LD
Newest Parts - LMV242LD 1202058-LMV242LD
Manufacturer: Texas Instruments Win Source Part Number: 1202058-LMV242LD Packaging: Reel Features: Dual Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 10-WSON (3x3) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1202058-LMV242LD
Packaging: Reel
Features: Dual Output, Quad Band
Frequency: 450MHz ~ 2GHz
RF Type: Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL
Categories: RF/IF and RFID
Supplier Device Package: 10-WSON (3x3)
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202058-LMV242LD
Product Name Newest Parts - LMV242LD
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details