Manufacturer: Texas Instruments Win Source Part Number: 877723-LMV232TL/NOPB Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 2GHz -11dBm ~ 13dBm ±1dB 8-WFBGA, DSBGA Package: Reel - TR Package: 8-WFBGA, DSBGA Mounting: Surface Mount Family Name: LMV232 Categories: RF/IF and RFID Case / Package: 8-DSBGA (1.56x1.56) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LMV232TL/NOPBDKR
, LMV232TLDKR-ND, LMV232TLNOPB, LMV232TLCT, LMV232TL/NOPBDKR, LMV232TL/NOPBDKR-ND, LMV232TL/NOPBTR, LMV232TLTR-ND, LMV232TLCT-ND, LMV232TLDKR, 296-LMV232TL/NOPBTR, *LMV232TL/NOPB, LMV232TL/NOPBTR-ND, LMV232TL/NOPBCT-ND, -LMV232TL/NOPBCT-ND, LMV232TLTR, 296-LMV232TL/NOPBCT, LMV232TL/NOPBCT
Manufacturer: Texas Instruments
Win Source Part Number: 877723-LMV232TL/NOPB
Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 2GHz -11dBm ~ 13dBm ±1dB 8-WFBGA, DSBGA
Package: Reel - TR
Package: 8-WFBGA, DSBGA
Mounting: Surface Mount
Family Name: LMV232
Categories: RF/IF and RFID
Case / Package: 8-DSBGA (1.56x1.56)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMV232TL/NOPBDKR, LMV232TLDKR-ND, LMV232TLNOPB, LMV232TLCT, LMV232TL/NOPBDKR, LMV232TL/NOPBDKR-ND, LMV232TL/NOPBTR, LMV232TLTR-ND, LMV232TLCT-ND, LMV232TLDKR, 296-LMV232TL/NOPBTR, *LMV232TL/NOPB, LMV232TL/NOPBTR-ND, LMV232TL/NOPBCT-ND, -LMV232TL/NOPBCT-ND, LMV232TLTR, 296-LMV232TL/NOPBCT, LMV232TL/NOPBCT