Manufacturer: Texas Instruments
Win Source Part Number: 071628-LMV228TLX
Packaging: Reel - TR
Frequency: 450MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -15dBm to 15dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 071628-LMV228TLX |
| Product Name | RF Detectors - LMV228TLX |
| Frequency | 4.50E8 to 2.00E9 Hz |