Texas Instruments RF Detectors - LMV228SD LMV228SD

Description
Manufacturer: Texas Instruments Win Source Part Number: 299847-LMV228SD Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 299847-LMV228SD Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV228SD - 299847-LMV228SD - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV228SD
299847-LMV228SD
RF Detectors - LMV228SD 299847-LMV228SD
Manufacturer: Texas Instruments Win Source Part Number: 299847-LMV228SD Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299847-LMV228SD
Packaging: Reel - TR
Frequency: 450MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -15dBm to 15dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WSON (2.5x2.2)
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 299847-LMV228SD
Product Name RF Detectors - LMV228SD
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details