Texas Instruments RF Detectors - LMV226TLX LMV226TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071627-LMV226TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071627-LMV226TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV226TLX - 071627-LMV226TLX - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV226TLX
071627-LMV226TLX
RF Detectors - LMV226TLX 071627-LMV226TLX
Manufacturer: Texas Instruments Win Source Part Number: 071627-LMV226TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071627-LMV226TLX
Packaging: Reel - TR
Frequency: 450MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -15dBm to 15dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 071627-LMV226TLX
Product Name RF Detectors - LMV226TLX
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details