Texas Instruments RF Detectors - LMV225UR/NOPB LMV225UR/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923501-LMV225UR/NOPB Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA Package: Reel - TR Package: 4-XFBGA, DSBGA Mounting: Surface Mount Family Name: LMV225 Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV225UR/NOPBCT-ND, *LMV225UR/NOPB, 296-LMV225UR/NOPBTR, LMV225UR/NOPBTR, LMV225URCT-ND, LMV225URTR-ND, LMV225URCT, LMV225UR/NOPBDKR-ND, LMV225UR/NOPBCT, LMV225UR/NOPBDKR, 296-LMV225UR/NOPBCT, LMV225URNOPB, LMV225URDKR-ND, -LMV225UR/NOPBCT-ND, LMV225UR/NOPBTR-ND, 296-LMV225UR/NOPBDKR , LMV225URDKR, LMV225URTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923501-LMV225UR/NOPB Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA Package: Reel - TR Package: 4-XFBGA, DSBGA Mounting: Surface Mount Family Name: LMV225 Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV225UR/NOPBCT-ND, *LMV225UR/NOPB, 296-LMV225UR/NOPBTR, LMV225UR/NOPBTR, LMV225URCT-ND, LMV225URTR-ND, LMV225URCT, LMV225UR/NOPBDKR-ND, LMV225UR/NOPBCT, LMV225UR/NOPBDKR, 296-LMV225UR/NOPBCT, LMV225URNOPB, LMV225URDKR-ND, -LMV225UR/NOPBCT-ND, LMV225UR/NOPBTR-ND, 296-LMV225UR/NOPBDKR , LMV225URDKR, LMV225URTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV225UR/NOPB - 923501-LMV225UR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV225UR/NOPB
923501-LMV225UR/NOPB
RF Detectors - LMV225UR/NOPB 923501-LMV225UR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923501-LMV225UR/NOPB Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA Package: Reel - TR Package: 4-XFBGA, DSBGA Mounting: Surface Mount Family Name: LMV225 Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV225UR/NOPBCT-ND, *LMV225UR/NOPB, 296-LMV225UR/NOPBTR, LMV225UR/NOPBTR, LMV225URCT-ND, LMV225URTR-ND, LMV225URCT, LMV225UR/NOPBDKR-ND, LMV225UR/NOPBCT, LMV225UR/NOPBDKR, 296-LMV225UR/NOPBCT, LMV225URNOPB, LMV225URDKR-ND, -LMV225UR/NOPBCT-ND, LMV225UR/NOPBTR-ND, 296-LMV225UR/NOPBDKR , LMV225URDKR, LMV225URTR

Manufacturer: Texas Instruments
Win Source Part Number: 923501-LMV225UR/NOPB
Features: RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA
Package: Reel - TR
Package: 4-XFBGA, DSBGA
Mounting: Surface Mount
Family Name: LMV225
Categories: RF/IF and RFID
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMV225UR/NOPBCT-ND, *LMV225UR/NOPB, 296-LMV225UR/NOPBTR, LMV225UR/NOPBTR, LMV225URCT-ND, LMV225URTR-ND, LMV225URCT, LMV225UR/NOPBDKR-ND, LMV225UR/NOPBCT, LMV225UR/NOPBDKR, 296-LMV225UR/NOPBCT, LMV225URNOPB, LMV225URDKR-ND, -LMV225UR/NOPBCT-ND, LMV225UR/NOPBTR-ND, 296-LMV225UR/NOPBDKR, LMV225URDKR, LMV225URTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 923501-LMV225UR/NOPB
Product Name RF Detectors - LMV225UR/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details