Texas Instruments Newest Parts - LMV225SD/NOPB LMV225SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202051-LMV225SD/NOP B Packaging: Reel - TR Package: 6-WDFN Exposed Pad Frequency: 450MHz ~ 2GHz Operating Supply Voltage: 2.7 V ~ 5 V RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm ~ 0dBm Family Name: LMV225 Categories: RF/IF and RFID Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.5x2.2) Alternative Parts (Cross-Reference): MAX9933BGUA+; MAX9933BGUA+T; LMV225TL/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202051-LMV225SD/NOP B Packaging: Reel - TR Package: 6-WDFN Exposed Pad Frequency: 450MHz ~ 2GHz Operating Supply Voltage: 2.7 V ~ 5 V RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm ~ 0dBm Family Name: LMV225 Categories: RF/IF and RFID Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.5x2.2) Alternative Parts (Cross-Reference): MAX9933BGUA+; MAX9933BGUA+T; LMV225TL/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LMV225SD/NOPB - 1202051-LMV225SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV225SD/NOPB
1202051-LMV225SD/NOPB
Newest Parts - LMV225SD/NOPB 1202051-LMV225SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202051-LMV225SD/NOP B Packaging: Reel - TR Package: 6-WDFN Exposed Pad Frequency: 450MHz ~ 2GHz Operating Supply Voltage: 2.7 V ~ 5 V RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm ~ 0dBm Family Name: LMV225 Categories: RF/IF and RFID Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.5x2.2) Alternative Parts (Cross-Reference): MAX9933BGUA+; MAX9933BGUA+T; LMV225TL/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202051-LMV225SD/NOPB
Packaging: Reel - TR
Package: 6-WDFN Exposed Pad
Frequency: 450MHz ~ 2GHz
Operating Supply Voltage: 2.7 V ~ 5 V
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -30dBm ~ 0dBm
Family Name: LMV225
Categories: RF/IF and RFID
Operating Supply Current: 8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.5x2.2)
Alternative Parts (Cross-Reference): MAX9933BGUA+; MAX9933BGUA+T; LMV225TL/NOPB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202051-LMV225SD/NOPB
Product Name Newest Parts - LMV225SD/NOPB
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details