Texas Instruments RF Detectors - LMV221SD/NOPB LMV221SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 127524-LMV221SD/NOPB Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127524-LMV221SD/NOPB Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV221SD/NOPB - 127524-LMV221SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV221SD/NOPB
127524-LMV221SD/NOPB
RF Detectors - LMV221SD/NOPB 127524-LMV221SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127524-LMV221SD/NOPB Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127524-LMV221SD/NOPB
Packaging: Reel - TR
Frequency: 50MHz to 3.5GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±0.5dB
Input Range: -45dBm to 5dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WSON (2.5x2.2)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 127524-LMV221SD/NOPB
Product Name RF Detectors - LMV221SD/NOPB
Frequency 5.00E7 to 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details