Texas Instruments RF Misc ICs and Modules - LMV115MGX LMV115MGX

Description
Manufacturer: Texas Instruments Win Source Part Number: 041140-LMV115MGX Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 041140-LMV115MGX Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMV115MGX - 041140-LMV115MGX - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMV115MGX
041140-LMV115MGX
RF Misc ICs and Modules - LMV115MGX 041140-LMV115MGX
Manufacturer: Texas Instruments Win Source Part Number: 041140-LMV115MGX Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 041140-LMV115MGX
Packaging: Reel - TR
Frequency: 30MHz
RF Type: GSM
Secondary Attributes: 2.5V to 3.3V Supply
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SC-70-6
Purpose: Oscillator Buffer
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 041140-LMV115MGX
Product Name RF Misc ICs and Modules - LMV115MGX
Frequency 3.00E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details