Clock Buffer/Driver IC 1:1 40MHz 8-WFDFN Exposed Pad
Clock Buffer/Driver IC 1:1 40MHz 8-WFDFN Exposed Pad
Clock Buffer/Driver IC 1:1 40MHz 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877721-LMV112SD/NOPB
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV112
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMV112SDNOPBTR-ND, LMV112SDNOPBCT, -LMV112SD-NDR, *LMV112SD/NOPB, LMV112SDNOPB, LMV112SDNOPBCT-ND, LMV112SD/NOPBDKR, *LMV112SDNOPB, LMV112SD/NOPBTR, LMV112SD/NOPBCT, LMV112SDNOPBTR
IC CLK BUFFER 1:1 40MHZ 8WSON
IC, CLOCK BUFFER DUAL 40MHZ 8-LLP; Clock IC Type:Clock Buffer; Frequency:40MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.4V; Supply Voltage Max:5V; Clock IC Case Style:LLP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 1:1 40MHZ 8WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMV112SD/NOPBDKR-ND | 877721-LMV112SD/NOPB | LMV112SD/NOPB | 28AH2913 | LMV112SD/NOPB |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMV112SD/NOPB | Clock Buffers, Drivers | Ic, Clock Buffer Dual 40Mhz 8-Llp; Clock Ic Type Texas Instruments | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Buffer/Driver; Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | Clock | Clock | |||
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-WSON (3x3) | Surface Mount; Surface Mount | LLP | Surface Mount; Surface Mount |
| Supply Voltage | 2.4 to 5 volts | 2.4 to 5 volts | 2.4 to 5 volts |