Texas Instruments SOT23 Operational Amplifier IC LMV110M5

Description
Operational Amplifier, 1 Func, 0.2MHz Band Width, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 0.2MHz Band Width, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV110M5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 0.2MHz Band Width, BIPolar, PDSO5

Operational Amplifier, 1 Func, 0.2MHz Band Width, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMV110M5
SOT23 Operational Amplifier IC 687-LMV110M5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV110M5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV110M5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV110M5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV110M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV110M5 - 071623-LMV110M5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV110M5
071623-LMV110M5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV110M5 071623-LMV110M5
Manufacturer: Texas Instruments Win Source Part Number: 071623-LMV110M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 200kHz Amplifier Type: General Purpose Slew Rate: 1 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 130μA Channel Output Current: 160mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071623-LMV110M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200kHz
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV110M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV110M5
Integrated Circuits (ICs) - Linear - Amplifiers LMV110M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV110M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV110M5
Instrumentation, OP Amps, Buffer Amps LMV110M5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV110M5 687-LMV110M5 071623-LMV110M5 LMV110M5 LMV110M5
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV110M5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOP; TSOP5/6 Bulk SOT; SOT23; SOT-23-5 200 kHz SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Bandwidth 0.2000 MHz 0.2000 MHz 0.2000 MHz
Unlock Full Specs
to access all available technical data