Audio Amplifier, 2 Func, PBGA36
Dual Input, Far Field Noise Suppression Microphone Amp w/ Automatic Calibration Ability 36-DSBGA -40 to 85 Product overview: LMV1088RL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1088RL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24)
Manufacturer: Texas Instruments
Win Source Part Number: 129230-LMV1088RL/NOP
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, I2C, Microphone, Mute
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Dimension: 36-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 250
AUDIO AMPLIFIER, 2 FUNC, PBGA36
Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24)
Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA
IC AMP CLASS AB MONO 36DSBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LMV1088RL/NOPB | 742-LMV1088RL/NOPB | LMV1088RL/NOPBTR-ND | 129230-LMV1088RL/NOPB | LMV1088RL/NOPB | LMV1088RL/NOPB | LMV1088RL/NOPB |
| Product Name | Dual Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LMV1088RL/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards | RoHS | ||||||
| Package Type | BGA36 | Tape and Reel | 36-WFBGA, DSBGA | 36-DSBGA | 36-WFBGA, DSBGA | 36-WFBGA, DSBGA | |
| Life Cycle Stage | Obsolete | Active | |||||
| RoHS Compliant | RoHS | RoHS |