Amplifiers for 3-Wire Analog Electret Microphones 4-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
LMV1032 AMPLIFIERS FOR 3-WIRE AN Product overview: LMV1032UPX-06/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1032UPX-06/NO
Audio Amplifier, 1 Func, PBGA4
Win Source Part Number: 1070398-LMV1032UPX-0
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Microphone
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Voltage - Supply: 1.7V ~ 5V
Package / Case: 4-XFBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TLV1018-25YDCR; TLV1018-15YDCR; LMV1032UR-15/NOPBLMV
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMV1032UPX-06TR-ND,L
Base Product Number: LMV1032
LMV1032 AMPLIFIERS FOR 3-WIRE AN
IC AMP CLASS AB MONO 4USMD
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LMV1032UPX-06/NOPB | LMV1032UPX-06/NOPBTR-ND | 742-LMV1032UPX-06/NOPB | LMV1032UPX-06/NOPB | 1070398-LMV1032UPX-06/NOPB | LMV1032UPX-06/NOPB | LMV1032UPX-06/NOPB | LMV1032UPX-06/NOPB |
| Product Name | LMV1032 Amplifiers for 3-Wire Analog Electret Microphones | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA | 4-XFBGA | Bulk | DSBGA4 | 4-XFBGA | 4-XFBGA | 4-XFBGA | |
| Supply Voltage (VS) | 1.7 to 5 volts | 1.7 to 5 volts | 5 to 1.7 volts | 1.7 to 5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |