Texas Instruments SOT23 Operational Amplifier IC LMV101M5

Description
Operational Amplifier, 1 Func, 1.6MHz Band Width, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 1.6MHz Band Width, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV101M5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1.6MHz Band Width, BIPolar, PDSO5

Operational Amplifier, 1 Func, 1.6MHz Band Width, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMV101M5
SOT23 Operational Amplifier IC 687-LMV101M5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV101M5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV101M5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV101M5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV101M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV101M5 - 071620-LMV101M5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV101M5
071620-LMV101M5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV101M5 071620-LMV101M5
Manufacturer: Texas Instruments Win Source Part Number: 071620-LMV101M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1.6MHz Amplifier Type: General Purpose Slew Rate: 1 V/μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 130μA Channel Output Current: 160mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071620-LMV101M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1.6MHz
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV101M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV101M5
Instrumentation, OP Amps, Buffer Amps LMV101M5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV101M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV101M5
Integrated Circuits (ICs) - Linear - Amplifiers LMV101M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV101M5 687-LMV101M5 071620-LMV101M5 LMV101M5 LMV101M5
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV101M5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOP; TSOP5/6 Bulk SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1.6 MHz 1.6 MHz 1.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7095103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
View Details