Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Audio Preamplifier, 1 Channel(s), 1 Func, PBGA4
IC AMP CLASS AB MONO 4DSBGA
IC AMP CLASS AB MONO 4DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LMV1012XP-25/NOPBTR-ND | LMV1012XP-25/NOPB | LMV1012XP-25/NOPB | LMV1012XP-25/NOPB | LMV1012XP-25/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Supply Voltage (VS) | 2 to 5 volts | 5 to 2 volts | 2 to 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB | |||
| Package Type | 4-UFBGA, DSBGA | BGA4 | 4-UFBGA, DSBGA | 4-UFBGA, DSBGA |