Texas Instruments Linear - Linear - Amplifiers - Audio - LMV1012TPX-15 LMV1012TPX-15

Description
Manufacturer: Texas Instruments Win Source Part Number: 071616-LMV1012TPX-15 Packaging: Reel - TR Type: Class AB Features: Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA Dimension: 4-UFBGA, DSBGA Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071616-LMV1012TPX-15 Packaging: Reel - TR Type: Class AB Features: Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA Dimension: 4-UFBGA, DSBGA Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LMV1012TPX-15 - 071616-LMV1012TPX-15 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LMV1012TPX-15
071616-LMV1012TPX-15
Linear - Linear - Amplifiers - Audio - LMV1012TPX-15 071616-LMV1012TPX-15
Manufacturer: Texas Instruments Win Source Part Number: 071616-LMV1012TPX-15 Packaging: Reel - TR Type: Class AB Features: Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA Dimension: 4-UFBGA, DSBGA Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071616-LMV1012TPX-15
Packaging: Reel - TR
Type: Class AB
Features: Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA
Dimension: 4-UFBGA, DSBGA
Supply Voltage - Operating: 2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Audio Amplifier - 742-LMV1012TPX-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Audio Amplifier
742-LMV1012TPX-15
SMD Audio Amplifier 742-LMV1012TPX-15
1 CHANNEL, AUDIO PREAMPLIFIER, PBGA4, 0.50 MM HEIGHT, MO-211BC, MICRO, SMD-4 Product overview: LMV1012TPX-15 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1012TPX-15 can be used for catalog matching and distributor lookup.

1 CHANNEL, AUDIO PREAMPLIFIER, PBGA4, 0.50 MM HEIGHT, MO-211BC, MICRO, SMD-4 Product overview: LMV1012TPX-15 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1012TPX-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 071616-LMV1012TPX-15 742-LMV1012TPX-15
Product Name Linear - Linear - Amplifiers - Audio - LMV1012TPX-15 SMD Audio Amplifier
Supply Voltage (VS) 2 to 5 volts 2 to ? volts
Unlock Full Specs
to access all available technical data