The LMV1012TPX-15/NOPB is an analog pre-amplified integrated circuit designed for 2-wire electret microphones, offering a fixed voltage gain of 15.6 dB. It operates from a supply voltage of 2 V to 5 V with a supply current not exceeding 300 μA and an A-weighted signal-to-noise ratio of 60 dB. The device features an output voltage noise of -89 dBV and total harmonic distortion of 0.09% at 1 kHz. It is housed in a 4-bump DSBGA package with dimensions compatible with the YPB drawing, and operates within a temperature range of -40°C to 85°C. The part supports direct pin-to-pin replacement of JFET-based microphone solutions and is RoHS compliant with a lead finish of SnAgCu and a moisture sensitivity level of 1.
Analog Pre-Amplified IC for High Gain Microphones 4-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 114825-LMV1012TPX-15
Packaging: Reel - TR
Type: Class AB
Features: Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA
Dimension: 4-UFBGA, DSBGA
Supply Voltage - Operating: 2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Audio Preamplifier, 1 Channel(s), 1 Func, PBGA4
Analog Pre-Amplified IC for High Gain Microphones 4-DSBGA -40 to 85 Product overview: LMV1012TPX-15/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1012TPX-15/NO
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
IC AMP CLASS AB MONO 4DSBGA
IC AMP CLASS AB MONO 4DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LMV1012TPX-15/NOPB | 114825-LMV1012TPX-15/NOPB | 296-44029-2-ND | LMV1012TPX-15/NOPB | 742-LMV1012TPX-15/NOPB | LMV1012TPX-15/NOPB | LMV1012TPX-15/NOPB | LMV1012TPX-15/NOPB |
| Product Name | LMV1012 Analog Pre-Amplified IC for High Gain Microphones | Linear - Linear - Amplifiers - Audio - LMV1012TPX-15/NOPB | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA | 4-DSBGA | 4-UFBGA, DSBGA | DSBGA4 | Tape and Reel | 4-UFBGA, DSBGA | 4-UFBGA, DSBGA | |
| Supply Voltage (VS) | 2 to 5 volts | 2 to 5 volts | 3 volts | 2 to 5 volts | 5 to 2 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB |