Texas Instruments LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor LMT89DCKT

Description
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor - LMT89DCKT - Texas Instruments
Dallas, TX, United States
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor
LMT89DCKT
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor LMT89DCKT
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130

LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKT - 142190-LMT89DCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKT
142190-LMT89DCKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKT 142190-LMT89DCKT
Manufacturer: Texas Instruments Win Source Part Number: 142190-LMT89DCKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 30°C (-50°C to 130°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142190-LMT89DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 30°C (-50°C to 130°C)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-35757-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35757-1-ND
Analog and Digital Output 296-35757-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35757-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35757-2-ND
Analog and Digital Output 296-35757-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LMT89DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT89DCKT
Analog and Digital Output LMT89DCKT
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet
Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70; Ic Output Type Texas Instruments - 33AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70; Ic Output Type Texas Instruments
33AH4013
Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70; Ic Output Type Texas Instruments 33AH4013
TEMP SENSOR, 2.4V, -55 TO 130 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; RoHS Compliant: Yes

TEMP SENSOR, 2.4V, -55 TO 130 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT89DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT89DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT89DCKT
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT89DCKT 142190-LMT89DCKT 296-35757-1-ND LMT89DCKT 33AH4013 LMT89DCKT
Product Name LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKT Analog and Digital Output Analog and Digital Output Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to ? volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers