Texas Instruments LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor LMT89DCKR

Description
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Description
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT89DCKR is a precision analog output CMOS temperature sensor in an SC70-5 package, measuring 2.00 mm × 1.25 mm, with a supply voltage range of 2.4 V to 5.5 V and an operating temperature range of −55°C to 130°C. It draws less than 10 μA quiescent current, resulting in self-heating of less than 0.02°C in still air. Its output voltage has a predominantly linear transfer function with predictable parabolic curvature and an accuracy of ±1.5°C at 30°C, degrading to ±2.5°C at temperature extremes. Pin 1 is NC and must be left floating or grounded, while pin 2 (GND) must be connected to the power supply negative terminal for optimal thermal performance.

Datasheet Summary
Powered by GS/AI

The LMT89DCKR is a precision analog output CMOS temperature sensor in an SC70-5 package, measuring 2.00 mm × 1.25 mm, with a supply voltage range of 2.4 V to 5.5 V and an operating temperature range of −55°C to 130°C. It draws less than 10 μA quiescent current, resulting in self-heating of less than 0.02°C in still air. Its output voltage has a predominantly linear transfer function with predictable parabolic curvature and an accuracy of ±1.5°C at 30°C, degrading to ±2.5°C at temperature extremes. Pin 1 is NC and must be left floating or grounded, while pin 2 (GND) must be connected to the power supply negative terminal for optimal thermal performance.

Suppliers

Company
Product
Description
Supplier Links
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor - LMT89DCKR - Texas Instruments
Dallas, TX, United States
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor
LMT89DCKR
LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor LMT89DCKR
LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130

LMT89 - 2.4V, 10?A, SC70 Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKR - 1201986-LMT89DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKR
1201986-LMT89DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKR 1201986-LMT89DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1201986-LMT89DCKR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 130°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.4 V ~ 5.5 V Test Condition: 30°C (-50°C ~ 130°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: LMT89 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): MAX6613MXK+; STLM20W87F; MAX6613MXK-T; Introduction Date: March 12, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201986-LMT89DCKR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 130°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.4 V ~ 5.5 V
Test Condition: 30°C (-50°C ~ 130°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: LMT89
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): MAX6613MXK+; STLM20W87F; MAX6613MXK-T;
Introduction Date: March 12, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-40299-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40299-2-ND
Analog and Digital Output 296-40299-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-40299-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40299-1-ND
Analog and Digital Output 296-40299-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-40299-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40299-6-ND
Analog and Digital Output 296-40299-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT89DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT89DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT89DCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site
Analog and Digital Output - LMT89DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT89DCKR
Analog and Digital Output LMT89DCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT89DCKR 1201986-LMT89DCKR 296-40299-2-ND LMT89DCKR LMT89DCKR
Product Name LMT89 LMT89 - 2.4V, 10?A, SC70 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT89DCKR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISDX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
3 suppliers
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGR - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers