Texas Instruments Standard Linear and Logic Analog and Digital Output LMT87LPG

Description
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-47011-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47011-ND
Analog and Digital Output 296-47011-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1070395-LMT87LPG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1070395-LMT87LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1070395-LMT87LPG
Win Source Part Number: 1070395-LMT87LPG Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Output Type: Analog Voltage Test Condition: 70°C ~ 150°C Resolution: 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -50°C ~ 150°C Alternative Parts (Cross-Reference): LMT87LPGLMT87LPG .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47011-1,296-4701 1-1-ND,296-47011-6IN ACTIVE,LMT87LPG-ND,2 96-47011,296-47011-2 INACTIVE Base Product Number: LMT87

Win Source Part Number: 1070395-LMT87LPG
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1,000
Output Type: Analog Voltage
Test Condition: 70°C ~ 150°C
Resolution: 13.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -50°C ~ 150°C
Alternative Parts (Cross-Reference): LMT87LPGLMT87LPG .;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47011-1,296-47011-1-ND,296-47011-6INACTIVE,LMT87LPG-ND,296-47011,296-47011-2INACTIVE
Base Product Number: LMT87

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87LPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87LPG
SENSOR ANALOG -50C-150C TO92S

SENSOR ANALOG -50C-150C TO92S

Supplier's Site
Analog and Digital Output - LMT87LPG - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87LPG
Analog and Digital Output LMT87LPG
SENSOR ANALOG -50C-150C TO92S

SENSOR ANALOG -50C-150C TO92S

Supplier's Site Datasheet
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments - 52AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments
52AH7150
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments 52AH7150
TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-47011-ND 1070395-LMT87LPG LMT87LPG LMT87LPG 52AH7150
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments
Package / Mounting TO-226-3, TO-92-3 Short Body TO-226-3, TO-92-3 Short Body Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details