Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87LP

Description
Win Source Part Number: 1375598-LMT87LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT87 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 70°C ~ 150°C Voltage - Supply: 2.7V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 13.6mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet
Description
Win Source Part Number: 1375598-LMT87LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT87 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 70°C ~ 150°C Voltage - Supply: 2.7V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 13.6mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87LP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87LP
Win Source Part Number: 1375598-LMT87LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT87 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 70°C ~ 150°C Voltage - Supply: 2.7V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 13.6mV/°C Accuracy - Highest (Lowest): ±2.7°C

Win Source Part Number: 1375598-LMT87LP
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -50°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LMT87
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 70°C ~ 150°C
Voltage - Supply: 2.7V ~ 5.5V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Resolution: 13.6mV/°C
Accuracy - Highest (Lowest): ±2.7°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT87LP
Board Mount Temperature Sensors LMT87LP
Board Mount Temperature Sensors Analog Temp Sensor

Board Mount Temperature Sensors Analog Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT87LP LMT87LP
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details