Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85LP

Description
Win Source Part Number: 1375593-LMT85LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT85 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 150°C Voltage - Supply: 1.8V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 8.2mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet
Description
Win Source Part Number: 1375593-LMT85LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT85 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 150°C Voltage - Supply: 1.8V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 8.2mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85LP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85LP
Win Source Part Number: 1375593-LMT85LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT85 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 150°C Voltage - Supply: 1.8V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 8.2mV/°C Accuracy - Highest (Lowest): ±2.7°C

Win Source Part Number: 1375593-LMT85LP
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -50°C ~ 150°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LMT85
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 20°C ~ 150°C
Voltage - Supply: 1.8V ~ 5.5V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Resolution: 8.2mV/°C
Accuracy - Highest (Lowest): ±2.7°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT85LP
Board Mount Temperature Sensors LMT85LP
Board Mount Temperature Sensors Analog Temp Sensor

Board Mount Temperature Sensors Analog Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT85LP LMT85LP
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Basic Element Used Thermocouple
Probe Configuration Surface
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details