Texas Instruments LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85DCKT

Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT85DCKT - Texas Instruments
Dallas, TX, United States
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT85DCKT
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85DCKT
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2494946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2494946P
Temperature & Humidity Sensor ICs 2494946P
Temp Sensor Analog, LMT85DCKT

Temp Sensor Analog, LMT85DCKT

Supplier's Site
Temperature & Humidity Sensor ICs - 2494946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2494946
Temperature & Humidity Sensor ICs 2494946
Temp Sensor Analog, LMT85DCKT

Temp Sensor Analog, LMT85DCKT

Supplier's Site
Temperature & Humidity Sensor ICs - 2494945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2494945
Temperature & Humidity Sensor ICs 2494945
Temp Sensor Analog, LMT85DCKT

Temp Sensor Analog, LMT85DCKT

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKT - 143369-LMT85DCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKT
143369-LMT85DCKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKT 143369-LMT85DCKT
Manufacturer: Texas Instruments Win Source Part Number: 143369-LMT85DCKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±2.7°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V Testing Conditions: 20°C to 150°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143369-LMT85DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±2.7°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Testing Conditions: 20°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-35728-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35728-2-ND
Analog and Digital Output 296-35728-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35728-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35728-6-ND
Analog and Digital Output 296-35728-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35728-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35728-1-ND
Analog and Digital Output 296-35728-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments - 32AH8432 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
32AH8432
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments 32AH8432
TEMP SENSOR, 1.8V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

TEMP SENSOR, 1.8V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments - 28AH2910 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
28AH2910
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments 28AH2910
TEMP SENSOR, 1.8V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

TEMP SENSOR, 1.8V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LMT85DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT85DCKT
Analog and Digital Output LMT85DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT85DCKT 2494946P 143369-LMT85DCKT 296-35728-2-ND 32AH8432 LMT85DCKT LMT85DCKT
Product Name LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKT Analog and Digital Output Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ - 1198043-LM27CIM5X-ZHJ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers