Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84LPM

Description
Win Source Part Number: 1355194-LMT84LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Product Status: Active Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet
Description
Win Source Part Number: 1355194-LMT84LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Product Status: Active Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT84LPM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT84LPM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84LPM
Win Source Part Number: 1355194-LMT84LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Product Status: Active Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C

Win Source Part Number: 1355194-LMT84LPM
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -50°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: LMT84
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -50°C ~ 150°C
Voltage - Supply: 1.5V ~ 5.5V
Output Type: Analog Voltage
Product Status: Active
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Resolution: 5.5mV/°C
Accuracy - Highest (Lowest): ±2.7°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT84LPM
Board Mount Temperature Sensors LMT84LPM
Board Mount Temperature Sensors Analog Temperature Sensor

Board Mount Temperature Sensors Analog Temperature Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT84LPM LMT84LPM
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
 - 3429072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1181 inch (3 mm)
View Details