Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84LP

Description
Win Source Part Number: 1375599-LMT84LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet
Description
Win Source Part Number: 1375599-LMT84LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT84LP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT84LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84LP
Win Source Part Number: 1375599-LMT84LP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LMT84 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C

Win Source Part Number: 1375599-LMT84LP
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -50°C ~ 150°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LMT84
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -50°C ~ 150°C
Voltage - Supply: 1.5V ~ 5.5V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Resolution: 5.5mV/°C
Accuracy - Highest (Lowest): ±2.7°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT84LP
Board Mount Temperature Sensors LMT84LP
Board Mount Temperature Sensors Analog Temp Sensor

Board Mount Temperature Sensors Analog Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT84LP LMT84LP
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Straight Probe - Style RTD5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details