Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Temp Sensor Analog, LMT70YFQT
Temp Sensor Analog, LMT70YFQT
Temp Sensor Analog, LMT70YFQT
Win Source Part Number: 1234014-LMT70YFQT
Category: Sensors, Transducers>Temperat
Features: Output Switch, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 30°C (150°C)
Resolution: 5.194mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.13°C (±0.36°C)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 4-WFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42088-6,296-4208
Base Product Number: LMT70
SENSOR ANALOG -55C-150C 4DSBGA
ANALOGUE TEMP SENSOR, 0.1DEG C, DSBGA-4; IC Output Type:Analogue; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage Min:2V RoHS Compliant: Yes
ANALOGUE TEMP SENSOR, 0.1DEG C, DSBGA-4; IC Output Type:Analogue; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage Min:2V; SupplyRoHS Compliant: Yes
SENSOR ANALOG -55C-150C 4DSBGA
| DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-42088-1-ND | 2528521 | 1234014-LMT70YFQT | LMT70YFQT | 51Y4118 | 28AH2909 | LMT70YFQT |
| Product Name | Analog and Digital Output | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Analogue Temp Sensor, 0.1Deg C, Dsbga-4; Ic Output Type Texas Instruments | Analogue Temp Sensor, 0.1Deg C, Dsbga-4; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 4-WFBGA, DSBGA | Surface Mount (SMD); 4-WFBGA, DSBGA | Surface Mount |