Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT70YFQR

Description
Win Source Part Number: 1234016-LMT70YFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47337-6,296-4733 7-1,296-47337-2,LMT7 0YFQR Base Product Number: LMT70
Request a Quote Datasheet
Description
Win Source Part Number: 1234016-LMT70YFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47337-6,296-4733 7-1,296-47337-2,LMT7 0YFQR Base Product Number: LMT70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234016-LMT70YFQR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234016-LMT70YFQR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234016-LMT70YFQR
Win Source Part Number: 1234016-LMT70YFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47337-6,296-4733 7-1,296-47337-2,LMT7 0YFQR Base Product Number: LMT70

Win Source Part Number: 1234016-LMT70YFQR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 30°C (150°C)
Resolution: 5.194mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.13°C (±0.36°C)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 4-WFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47337-6,296-47337-1,296-47337-2,LMT70YFQR
Base Product Number: LMT70

Buy Now Datasheet
Analog and Digital Output - 296-47337-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47337-2-ND
Analog and Digital Output 296-47337-2-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-47337-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47337-1-ND
Analog and Digital Output 296-47337-1-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-47337-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47337-6-ND
Analog and Digital Output 296-47337-6-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT70YFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT70YFQR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT70YFQR
SENSOR ANALOG -55C-150C 4DSBGA

SENSOR ANALOG -55C-150C 4DSBGA

Supplier's Site
Analog and Digital Output - LMT70YFQR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT70YFQR
Analog and Digital Output LMT70YFQR
SENSOR ANALOG -55C-150C 4DSBGA

SENSOR ANALOG -55C-150C 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1234016-LMT70YFQR 296-47337-2-ND LMT70YFQR LMT70YFQR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1101ELHLT-T - 1134384-A1101ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Automobile
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details