Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Win Source Part Number: 1234015-LMT70AYFQT
Category: Sensors, Transducers>Temperat
Features: Output Switch, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 30°C (150°C)
Resolution: 5.194mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.13°C (±0.36°C)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 4-WFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISLMT70AYFQT,296
Base Product Number: LMT70
SENSOR ANALOG -55C-150C 4DSBGA
ANALOGUE TEMP SENSOR, 0.1DEG C, DSBGA-4; IC Output Type:Analogue; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage Min:2V; SupplyRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-42087-1-ND | 1234015-LMT70AYFQT | LMT70AYFQT | 28AH2908 |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analogue Temp Sensor, 0.1Deg C, Dsbga-4; Ic Output Type Texas Instruments |
| Package / Mounting | 4-WFBGA, DSBGA | Surface Mount (SMD); 4-WFBGA, DSBGA |