Win Source Part Number: 1353191-LMT01QDQXTQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 2-WDFN
Supplier Device Package: 2-WSON (1.7x2.5)
Base Product Number: LMT01
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -20°C ~ 90°C (-40°C)
Voltage - Supply: 2V ~ 5.5V
Output Type: Pulse Count
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 0.0625°C
Accuracy - Highest (Lowest): ±0.5°C (±0.625°C)
Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-WSON -40 to 125
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Temperature Probes | Temperature Probes |
| Product Number | LMT01QDQXTQ1 | LMT01QDQXTQ1 |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Board Mount Temperature Sensors |
| Sensed Temperature | -40 to 257 F (-40 to 125 C) |