Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01QDQXRQ1

Description
Win Source Part Number: 1342125-LMT01QDQXRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN Supplier Device Package: 2-WSON (1.7x2.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet
Description
Win Source Part Number: 1342125-LMT01QDQXRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN Supplier Device Package: 2-WSON (1.7x2.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01QDQXRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01QDQXRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01QDQXRQ1
Win Source Part Number: 1342125-LMT01QDQXRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN Supplier Device Package: 2-WSON (1.7x2.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01

Win Source Part Number: 1342125-LMT01QDQXRQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Output Type: Pulse Count
Test Condition: -20°C ~ 90°C (-40°C)
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.5°C (±0.625°C)
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 2-WDFN
Supplier Device Package: 2-WSON (1.7x2.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMT01

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT01QDQXRQ1
Board Mount Temperature Sensors LMT01QDQXRQ1
Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-WSON -40 to 125

Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT01QDQXRQ1 LMT01QDQXRQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details