Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01ELPGMQ1

Description
Win Source Part Number: 1342071-LMT01ELPGMQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (90°C ~ 120°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet
Description
Win Source Part Number: 1342071-LMT01ELPGMQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (90°C ~ 120°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01ELPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01ELPGMQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01ELPGMQ1
Win Source Part Number: 1342071-LMT01ELPGMQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (90°C ~ 120°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01

Win Source Part Number: 1342071-LMT01ELPGMQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Output Type: Pulse Count
Test Condition: -20°C ~ 90°C (90°C ~ 120°C)
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±0.5°C (±0.625°C)
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMT01

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT01ELPGMQ1
Board Mount Temperature Sensors LMT01ELPGMQ1
Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -40 to 150

Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -40 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT01ELPGMQ1 LMT01ELPGMQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7118886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 230 F (110 C)
Basic Element Used Thermistor
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details