Texas Instruments High-Performance Analog Sensors, Transducers Temperature Sensors Analog and Digital Output LMT01DQXT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors Analog and Digital Output - LMT01DQXT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors Analog and Digital Output
LMT01DQXT
Sensors, Transducers Temperature Sensors Analog and Digital Output LMT01DQXT
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Sensors, Transducers Temperature Sensors Analog and Digital Output
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Sensor Type: Digital, Local
Sensing Temperature - Local: -50°C ~ 150°C
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 2-WDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT01DQXT
Board Mount Temperature Sensors LMT01DQXT
Board Mount Temperature Sensors 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-WSON -50 to 150

Board Mount Temperature Sensors 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-WSON -50 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT01DQXT LMT01DQXT
Product Name Sensors, Transducers Temperature Sensors Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data