Texas Instruments High-Performance Analog Analog and Digital Output LMT01DQXR

Description
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-47665-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47665-6-ND
Analog and Digital Output 296-47665-6-ND
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Buy Now Datasheet
Analog and Digital Output - 296-47665-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47665-2-ND
Analog and Digital Output 296-47665-2-ND
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Buy Now Datasheet
Analog and Digital Output - 296-47665-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47665-1-ND
Analog and Digital Output 296-47665-1-ND
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234013-LMT01DQXR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234013-LMT01DQXR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234013-LMT01DQXR
Win Source Part Number: 1234013-LMT01DQXR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Output Type: PWM Test Condition: -20°C ~ 90°C (-50°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-WDFN Supplier Device Package: 2-WSON (1.7x2.5) Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47665-1,296-4766 5-2,296-47665-6 Base Product Number: LMT01

Win Source Part Number: 1234013-LMT01DQXR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 3,000
Output Type: PWM
Test Condition: -20°C ~ 90°C (-50°C)
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C)
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 2-WDFN
Supplier Device Package: 2-WSON (1.7x2.5)
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47665-1,296-47665-2,296-47665-6
Base Product Number: LMT01

Buy Now Datasheet
Analog and Digital Output - LMT01DQXR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT01DQXR
Analog and Digital Output LMT01DQXR
SENSOR DIGITAL -50C-150C 2WSON

SENSOR DIGITAL -50C-150C 2WSON

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01DQXR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01DQXR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01DQXR
SENSOR DIGITAL -50C-150C 2WSON

SENSOR DIGITAL -50C-150C 2WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-47665-6-ND 1234013-LMT01DQXR LMT01DQXR LMT01DQXR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 2-WDFN 2-WDFN Surface Mount, Wettable Flank
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381277-A1157LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Switches (Solid State) - TLE4961-4M - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
Line sensors, For spectrophotometry - S3902-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details