0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 111918-LMS4684LDX/NO
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 200pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.11 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 10-WSON (3x4)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 40ns
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 800mOhm 10-WSON (3x4)
IC SWITCH DUAL SPDT 10WSON Product overview: LMS4684LDX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-LMS4684LDX/NOPB can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 800mOhm 10-WSON (3x4)
IC SWITCH DUAL SPDT 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | LMS4684LDX/NOPB | 111918-LMS4684LDX/NOPB | LMS4684LDX/NOPB-ND | 747-LMS4684LDX/NOPB | LMS4684LDX/NOPB | LMS4684LDX/NOPB |
| Product Name | LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX/NOPB | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,WSON | 10-WSON (3x4) | 10-WFDFN | Tape and Reel | 10-WFDFN Exposed Pad | |
| Features | Single-Supply |