Analog Switch Dual SPDT 12-Pin uSMD T/R Product overview: LMS4684ITLX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-LMS4684ITLX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082903-LMS4684ITLX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 200pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.11 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 12-DSBGA
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 40ns
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Integrated Circuits (ICs) - Analog Switches / Multiplexers
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-LMS4684ITLX | 082903-LMS4684ITLX | LMS4684ITLX |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITLX | Integrated Circuits (ICs) - Analog Switches / Multiplexers |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |