Texas Instruments LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch LMS4684ITL/NOPB

Description
0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch - LMS4684ITL/NOPB - Texas Instruments
Dallas, TX, United States
LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch
LMS4684ITL/NOPB
LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch LMS4684ITL/NOPB
0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 12-DSBGA -40 to 85

0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 12-DSBGA -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-LMS4684ITL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-LMS4684ITL/NOPBTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-LMS4684ITL/NOPBTR-ND
2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-LMS4684ITL/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-LMS4684ITL/NOPBDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-LMS4684ITL/NOPBDKR-ND
2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-LMS4684ITL/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-LMS4684ITL/NOPBCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-LMS4684ITL/NOPBCT-ND
2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-LMS4684ITL/NOPB
Dual Analog Switch and Multiplexer IC 747-LMS4684ITL/NOPB
0.5-Ω on-state resistance, 5-V, 2:1 (SPDT), 2-channel analog switch with 1.8-V input logic 12-DSBGA -40 to 85 Product overview: LMS4684ITL/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-LMS4684ITL/NOPB can be used for catalog matching and distributor lookup.

0.5-Ω on-state resistance, 5-V, 2:1 (SPDT), 2-channel analog switch with 1.8-V input logic 12-DSBGA -40 to 85 Product overview: LMS4684ITL/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-LMS4684ITL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB - 779553-LMS4684ITL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB
779553-LMS4684ITL/NOPB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB 779553-LMS4684ITL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779553-LMS4684ITL/NO PB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFBGA, DSBGA Number of Circuits: 2 Operating Supply Voltage: 1.8 V ~ 5.5 V Switch Circuit: SPDT Charge Injection: 200pC Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.11 mOhm Family Name: LMS4684 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DSBGA On-State Resistance (Maximum): 800 mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4684EBC+T; MAX4684EBC; MAX4684EBC-T; MAX4684EBC+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779553-LMS4684ITL/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFBGA, DSBGA
Number of Circuits: 2
Operating Supply Voltage: 1.8 V ~ 5.5 V
Switch Circuit: SPDT
Charge Injection: 200pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.11 mOhm
Family Name: LMS4684
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
On-State Resistance (Maximum): 800 mOhm
Switch Time (Ton, Toff) (Maximum): 60ns, 40ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4684EBC+T; MAX4684EBC; MAX4684EBC-T; MAX4684EBC+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
LMS4684ITL/NOPB
Analog Switches, Multiplexers, Demultiplexers LMS4684ITL/NOPB
2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

2 Circuit IC Switch 2:1 800mOhm 12-uSMD (1.59x2.33)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
LMS4684ITL/NOPB
Interface - Analog Switches, Multiplexers, Demultiplexers LMS4684ITL/NOPB
IC SWITCH DUAL SPDT 12USMD

IC SWITCH DUAL SPDT 12USMD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number LMS4684ITL/NOPB 296-LMS4684ITL/NOPBTR-ND 747-LMS4684ITL/NOPB 779553-LMS4684ITL/NOPB LMS4684ITL/NOPB LMS4684ITL/NOPB
Product Name LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684ITL/NOPB Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 5 volts 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA,WSON 12-WFBGA Tape and Reel 12-WFBGA
Configuration 2x1
Unlock Full Specs
to access all available technical data