LDO, FIXED, 3.3V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH2904 |
| Product Name | Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Texas Instruments |
| Input Voltage | 2.5 volts |