Texas Instruments Standard Linear and Logic Ic, Reg, Ldo, Adj, 3A, To263; Output Type Texas Instruments LMS1587CS-ADJ/NOPB

Description
IC, REG, LDO, ADJ, 3A, TO263; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.75V; Output Current:3A; Dropout RoHS Compliant: Yes
Description
IC, REG, LDO, ADJ, 3A, TO263; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.75V; Output Current:3A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg, Ldo, Adj, 3A, To263; Output Type Texas Instruments - 28AH2903 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg, Ldo, Adj, 3A, To263; Output Type Texas Instruments
28AH2903
Ic, Reg, Ldo, Adj, 3A, To263; Output Type Texas Instruments 28AH2903
IC, REG, LDO, ADJ, 3A, TO263; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.75V; Output Current:3A; Dropout RoHS Compliant: Yes

IC, REG, LDO, ADJ, 3A, TO263; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.75V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47443906 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47443906
Voltage Regulator 47443906
ADJUSTABLE POSITIVE LDO REGULATOR, 1.225V MIN, 1.275V MAX, 1.3V DROPOUT, BIPOLAR, TO-263 3 PIN. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE LDO REGULATOR, 1.225V MIN, 1.275V MAX, 1.3V DROPOUT, BIPOLAR, TO-263 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH2903 47443906
Product Name Ic, Reg, Ldo, Adj, 3A, To263; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details